ON Semiconductor HBL21000WP
- 收藏
- 对比
HBL21000WP详情
ON Semiconductor HBL21000WP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
ECCN 代码
EAR99
HTS代码
8541.10.00.50
极性
BIDIRECTIONAL
二极管类型
跨压抑制二极管
最大箝位电压
19V
RoHS状态
ROHS3 Compliant
HBL21000WP拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor








哦! 它是空的。