ON Semiconductor HM3904
- 收藏
- 对比
HM3904
1807-HM3904
集成电路(IC)
--
大陆
立即发货

HM3904 datasheet pdf and Integrated Circuits (ICs) product details from ON Semiconductor stock available at utmel
1最小包装量--
HM3904详情
ON Semiconductor HM3904重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
3
Manufacturer Part Number
HM3904
Part Life Cycle Code
Obsolete
Ihs Manufacturer
SUSUMU CO LTD
Part Package Code
SOT-89
Package Description
SMALL OUTLINE, R-PSSO-F3
Risk Rank
5.84
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
端子位置
SINGLE
终端形式
FLAT
Reach合规守则
unknown
引脚数量
3
JESD-30代码
R-PSSO-F3
资历状况
不合格
HM3904拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。