ON Semiconductor ISL9N310AP3
- 收藏
- 对比
ISL9N310AP3
1807-ISL9N310AP3
晶体管 - FET,MOSFET - 单个
--
大陆
立即发货

ISL9N310AP3 datasheet pdf and Transistors - FETs, MOSFETs - Single product details from ON Semiconductor stock available at utmel
1最小包装量--
ISL9N310AP3详情
ON Semiconductor ISL9N310AP3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Continuous Drain Current Id
62
Package Description
FLANGE MOUNT, R-PSFM-T3
Rohs Code
有
Manufacturer Part Number
ISL9N310AP3
Manufacturer
Fairchild Semiconductor Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Risk Rank
5.66
ECCN 代码
EAR99
HTS代码
8541.29.00.95
信道型
N
达到SVHC
unknown
ISL9N310AP3拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。