ON Semiconductor JZDP-D003-000-E
- 收藏
- 对比
JZDP-D003-000-E
1807-JZDP-D003-000-E
无类别的
--
大陆
立即发货

JZDP-D003-000-E datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
JZDP-D003-000-E详情
ON Semiconductor JZDP-D003-000-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LRELL1X24-G
Approvals
UL; CSA
Manufacturer
Ocal, a T & B Brand
RoHS
有
Jacket Material
Polyvinyl Chloride
类型
RMC (Rigid Metal Conduit);IMC (Intermediate Metal Conduit)
组成
Metallic
颜色
Gray
JZDP-D003-000-E拓展信息







哦! 它是空的。