ON Semiconductor K3522
- 收藏
- 对比
K3522
1807-K3522
无类别的
--
大陆
立即发货

K3522 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
K3522详情
ON Semiconductor K3522重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
HW1L-A4F02QD-A-120V
Approvals
CE, CSA, UL
Manufacturer
IDEC
端子类型
Fingersafe Screw
面板后深度
2.59
灯型
LED
触点
2NC
知识产权评级
IP65
K3522拓展信息







哦! 它是空的。