ON Semiconductor KA239ADTF
- 收藏
- 对比
KA239ADTF
1807-KA239ADTF
线性 - 比较器
--
大陆
立即发货

Analog Comparators Quad Comparato
1最小包装量--
KA239ADTF详情
ON Semiconductor KA239ADTF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
SOP, SOP14,.25
Rohs Code
有
Manufacturer Part Number
KA239ADTF
Manufacturer
Fairchild Semiconductor Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Risk Rank
5.6
Part Package Code
SOIC
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
14
KA239ADTF拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。