ON Semiconductor KA248
- 收藏
- 对比
KA248
1807-KA248
线性器件 - 放大器 - 仪器、运算放大器、缓冲放大器
--
大陆
立即发货

KA248 datasheet pdf and Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps product details from ON Semiconductor stock available at utmel
1最小包装量--
KA248详情
ON Semiconductor KA248重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
14
Package Description
DIP, DIP14,.3
Rohs Code
有
Manufacturer Part Number
KA248
Manufacturer
Fairchild Semiconductor Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Risk Rank
5.79
Part Package Code
DIP
ECCN 代码
EAR99
HTS代码
8542.33.00.01
Reach合规守则
compliant
KA248拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。