ON Semiconductor KA248DTF
- 收藏
- 对比
KA248DTF
1807-KA248DTF
集成电路(IC)
--
大陆
立即发货

Operational Amplifiers - Op Amps Quad OP amp
1最小包装量--
KA248DTF详情
ON Semiconductor KA248DTF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
KA248DTF
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Part Package Code
SOIC
Package Description
SOP, SOP14,.25
Risk Rank
5.79
ECCN 代码
EAR99
HTS代码
8542.33.00.01
Reach合规守则
compliant
引脚数量
14
KA248DTF拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。