ON Semiconductor KA317HV
- 收藏
- 对比
KA317HV
1807-KA317HV
无类别的
--
大陆
立即发货

KA317HV datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
KA317HV详情
ON Semiconductor KA317HV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Angle
Straight
Manufacturer Part Number
5240AL
Approvals
CSA, UL
Manufacturer
Thomas & Betts
Package Description
, SIP3,.1TB
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Risk Rank
5.11
Part Package Code
SFM
ECCN 代码
EAR99
组成
Metallic
HTS代码
8542.39.00.01
引脚数量
3
连接类型
Compression
达到SVHC
compliant
KA317HV拓展信息







哦! 它是空的。