ON Semiconductor KA3882E
- 收藏
- 对比
KA3882E详情
ON Semiconductor KA3882E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
Package Description
DIP, DIP8,.3
Rohs Code
无
Manufacturer Part Number
KA3882E
Manufacturer
Fairchild Semiconductor Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Risk Rank
5.8
Part Package Code
DIP
ECCN 代码
EAR99
HTS代码
8542.39.00.01
达到SVHC
compliant
KA3882E拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor








哦! 它是空的。