ON Semiconductor KA3883E
- 收藏
- 对比
KA3883E
1807-KA3883E
集成电路(IC)
--
大陆
立即发货

KA3883E datasheet pdf and Integrated Circuits (ICs) product details from ON Semiconductor stock available at utmel
1最小包装量--
KA3883E详情
ON Semiconductor KA3883E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
KA3883E
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Part Package Code
DIP
Package Description
DIP, DIP8,.3
Risk Rank
5.8
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
8
KA3883E拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。