ON Semiconductor KA7806ATU
- 收藏
- 对比
KA7806ATU
1807-KA7806ATU
集成电路(IC)
--
大陆
立即发货

Linear Voltage Regulators Positive Voltage Reg 3Terminal 1a
1最小包装量--
KA7806ATU详情
ON Semiconductor KA7806ATU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
KA7806ATU
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Part Package Code
SFM
Package Description
, SIP3,.1TB
Risk Rank
5.32
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
3
KA7806ATU拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。