ON Semiconductor KA7808TSTU
- 收藏
- 对比
KA7808TSTU
1807-KA7808TSTU
无类别的
--
大陆
立即发货

Linear Voltage Regulators Positive Voltage Reg 3Term 1A, Short Leads
1最小包装量--
KA7808TSTU详情
ON Semiconductor KA7808TSTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
TO-220,
Rohs Code
有
Manufacturer Part Number
KA7808TSTU
Manufacturer
Fairchild Semiconductor Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Risk Rank
5.09
Part Package Code
SFM
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
3
KA7808TSTU拓展信息







哦! 它是空的。