ON Semiconductor KA7808TU
- 收藏
- 对比
KA7808TU
1807-KA7808TU
无类别的
--
大陆
立即发货

KA7808TU datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
KA7808TU详情
ON Semiconductor KA7808TU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
108708400017
Manufacturer
Stearns
Mounting
端部安装
Package Description
TO-220, SIP3,.1TB
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Risk Rank
5.08
Part Package Code
SFM
ECCN 代码
EAR99
HTS代码
8542.39.00.01
引脚数量
3
知识产权评级
IP54
达到SVHC
unknown
KA7808TU拓展信息







哦! 它是空的。