ON Semiconductor KA7810
- 收藏
- 对比
KA7810详情
ON Semiconductor KA7810重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
KA7810
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Part Package Code
SFM
Package Description
TO-220, SIP3,.1TB
Risk Rank
5.12
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
3
KA7810拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor








哦! 它是空的。