ON Semiconductor KA78T12
- 收藏
- 对比
KA78T12详情
ON Semiconductor KA78T12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
, SIP3,.1TB
Rohs Code
有
Manufacturer Part Number
KA78T12
Manufacturer
Fairchild Semiconductor Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Risk Rank
5.57
Part Package Code
SFM
ECCN 代码
EAR99
HTS代码
8542.39.00.01
引脚数量
3
达到SVHC
unknown
KA78T12拓展信息








哦! 它是空的。