ON Semiconductor KA79M05RTF_NL
- 收藏
- 对比
KA79M05RTF_NL
1807-KA79M05RTF_NL
集成电路(IC)
--
大陆
立即发货

KA79M05RTF_NL datasheet pdf and Integrated Circuits (ICs) product details from ON Semiconductor stock available at utmel
1最小包装量--
KA79M05RTF_NL详情
ON Semiconductor KA79M05RTF_NL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
KA79M05RTF_NL
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Part Package Code
TO-252
Package Description
SOP,
Risk Rank
5.11
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
3
KA79M05RTF_NL拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。