ON Semiconductor KAI-02170-ABA-JD-AE
- 收藏
- 对比
KAI-02170-ABA-JD-AE
1807-KAI-02170-ABA-JD-AE
图像传感器、镜头、摄像头
--
大陆
立即发货

Interline Transfer CCD Image Sensor, 2.1 MP
1最小包装量--
KAI-02170-ABA-JD-AE详情
ON Semiconductor KAI-02170-ABA-JD-AE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
RoHS
Compliant
Package Description
PGA-68
Manufacturer Package Code
107EN
Manufacturer Part Number
KAI-02170-ABA-JD-AE
Manufacturer
安森美半导体
Part Life Cycle Code
活跃
Ihs Manufacturer
ON SEMICONDUCTOR
Risk Rank
5.67
无铅代码
有
Reach合规守则
compliant
Brand Name
安森美半导体
KAI-02170-ABA-JD-AE拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。