ON Semiconductor KM4100IC8
- 收藏
- 对比
KM4100IC8
1807-KM4100IC8
集成电路(IC)
--
大陆
立即发货

High Speed Operational Amplifiers SOIC-8
1最小包装量--
KM4100IC8详情
ON Semiconductor KM4100IC8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
KM4100IC8
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Part Package Code
SOIC
Package Description
SOP, SOP8,.25
Risk Rank
5.57
ECCN 代码
EAR99
HTS代码
8542.33.00.01
Reach合规守则
unknown
引脚数量
8
KM4100IC8拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。