ON Semiconductor KS332-176TG
- 收藏
- 对比
KS332-176TG
1807-KS332-176TG
集成电路(IC)
--
大陆
立即发货

KS332-176TG datasheet pdf and Integrated Circuits (ICs) product details from ON Semiconductor stock available at utmel
1最小包装量--
KS332-176TG详情
ON Semiconductor KS332-176TG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYIMIDE
Manufacturer Part Number
KS332-176TG
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ADVANCED INTERCONNECTIONS CORP
Risk Rank
5.92
Contact Finish Mating
镍镀金
Contact Materials
BERYLLIUM COPPER/COPPER ALLOY
JESD-609代码
e0
无铅代码
无
ECCN 代码
EAR99
附加功能
插座适配器
HTS代码
8536.69.40.40
Reach合规守则
compliant
接头数量
32
触点表面处理 终端
Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier
设备插座类型
IC SOCKET
使用的设备类型
DIP32
KS332-176TG拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。