ON Semiconductor LA6500-FA-E
- 收藏
- 对比
LA6500-FA-E
1807-LA6500-FA-E
线性器件 - 放大器 - 仪器、运算放大器、缓冲放大器
TO-220-5 Formed Leads
大陆
立即发货

FNFLD / 1CH POWER OP-AMP
1最小包装量--
LA6500-FA-E详情
ON Semiconductor LA6500-FA-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
安装类型
通孔
包装/外壳
TO-220-5 Formed Leads
包装
Tube
已出版
2017
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
ROHS3 Compliant
LA6500-FA-E拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor








哦! 它是空的。