ON Semiconductor LC05111C07MTTTG
- 收藏
- 对比
LC05111C07MTTTG
1807-LC05111C07MTTTG
无类别的
--
大陆
立即发货

Battery Protection Controller with Integrated MOSFET, 1-Cell Lithium-Ion
1最小包装量--
LC05111C07MTTTG详情
ON Semiconductor LC05111C07MTTTG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 2.5
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 4
Connectable conductor cross section multi-wired
0.08 - 4
Transparent
无
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.08 - 4
RoHS
Compliant
深度
45.2
宽度
20
高度
18.3
长度
18.3
LC05111C07MTTTG拓展信息







哦! 它是空的。