ON Semiconductor LC74763-9012-E
- 收藏
- 对比
LC74763-9012-E
1807-LC74763-9012-E
PMIC - 显示驱动器
30-SDIP (0.400, 10.16mm)
大陆
立即发货

Display Drivers & Controllers ON-SCREEN DISPLAY CONTROL
1最小包装量--
LC74763-9012-E详情
ON Semiconductor LC74763-9012-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
30-SDIP (0.400, 10.16mm)
包装
Tube
已出版
2014
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
RoHS状态
符合RoHS标准
LC74763-9012-E拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。