ON Semiconductor LC74789-9810-E
- 收藏
- 对比
LC74789-9810-E
1807-LC74789-9810-E
PMIC - 显示驱动器
24-SDIP (0.300, 7.62mm)
大陆
立即发货

FNFLD / ON-SCREEN DISPLAY CONTROL
1最小包装量--
LC74789-9810-E详情
ON Semiconductor LC74789-9810-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
24-SDIP (0.300, 7.62mm)
包装
Tube
已出版
2016
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
RoHS状态
符合RoHS标准
LC74789-9810-E拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。