ON Semiconductor MAC223-10
- 收藏
- 对比
MAC223-10
1807-MAC223-10
集成电路(IC)
--
大陆
立即发货

MAC223-10 datasheet pdf and Integrated Circuits (ICs) product details from ON Semiconductor stock available at utmel
1最小包装量--
MAC223-10详情
ON Semiconductor MAC223-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MAC223-10
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
DIGITRON SEMICONDUCTORS
Risk Rank
5.86
Reflow Temperature-Max (s)
未说明
JESD-609代码
e0
端子表面处理
锡铅
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
unknown
触发装置类型
TRIAC
MAC223-10拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。