ON Semiconductor MC14024BCL
- 收藏
- 对比
MC14024BCL
1807-MC14024BCL
逻辑 - 移位寄存器
--
大陆
立即发货

MC14024BCL datasheet pdf and Logic - Shift Registers product details from ON Semiconductor stock available at utmel
1最小包装量--
MC14024BCL详情
ON Semiconductor MC14024BCL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
通孔
Package Height
3.68(Max)
Package Width
6.6(Max)
Package Length
19.56(Max)
PCB changed
14
Supplier Package
PDIP
Lead Shape
通孔
零件状态
Obsolete
引脚数量
14
MC14024BCL拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。