ON Semiconductor MC14035BCPDS
- 收藏
- 对比
MC14035BCPDS
1807-MC14035BCPDS
集成电路(IC)
--
大陆
立即发货

MC14035BCPDS datasheet pdf and Integrated Circuits (ICs) product details from ON Semiconductor stock available at utmel
1最小包装量--
MC14035BCPDS详情
ON Semiconductor MC14035BCPDS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MC14035BCPDS
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOTOROLA INC
Part Package Code
DIP
Package Description
DIP, DIP16,.3
Risk Rank
5.33
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
16
MC14035BCPDS拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。