ON Semiconductor MC14066BD
- 收藏
- 对比
MC14066BD
1807-MC14066BD
逻辑 - 信号开关,多路复用器,解码器
14-SOIC (0.154, 3.90mm Width)
大陆
立即发货

QUAD 1-CHANNEL, SGL POLE SGL THROW SWITCH, PDSO14, PLASTIC, SOIC-14
1最小包装量--
MC14066BD详情
ON Semiconductor MC14066BD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
14-SOIC (0.154, 3.90mm Width)
供应商器件包装
14-SOIC
Package
Tube
Base Product Number
MC14066
厂商
onsemi
Product Status
活跃
系列
4000B
MC14066BD拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。