ON Semiconductor MC33164
- 收藏
- 对比
MC33164
1807-MC33164
保险丝
--
大陆
立即发货

FUSE, PTC RESET, 30V, 4A, RADIAL, Thermistor Mounting:Through Hole, Product Range:MC33 Series, Holding Current:4A, Tripping Current:8A, Voltage Rating:30VDC, Operating Temperature Min:-40°C, Operating Temperature Max:85°C RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。