ON Semiconductor MC33167
- 收藏
- 对比
MC33167
1807-MC33167
无类别的
--
大陆
立即发货

FUSE, PTC RESET, 30V, 8A, RADIAL, Thermistor Mounting:Through Hole, Product Range:MC33 Series, Holding Current:8A, Tripping Current:16A, Voltage Rating:30VDC, Operating Temperature Min:-40°C, Operating Temperature Max:85°C RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。