ON Semiconductor MC74ACT139G
- 收藏
- 对比
MC74ACT139G
1807-MC74ACT139G
无类别的
--
大陆
立即发货

MC74ACT139G datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
MC74ACT139G详情
ON Semiconductor MC74ACT139G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Unplated
材料
Brass
Unit Weight
0.030512 oz
Factory Pack QuantityFactory Pack Quantity
5000
Wire Gauge Max
15 AWG
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Insulation Materials
Not Insulated
包装
Reel
类型
Ring
子类别
Terminals
线规
15 AWG
绝缘材料
Not Insulated
产品类别
Terminals
产品
螺丝端子
产品类别
Terminals
MC74ACT139G拓展信息







哦! 它是空的。