ON Semiconductor MJ10015
- 收藏
- 对比
MJ10015
1807-MJ10015
无类别的
--
大陆
立即发货

DARLINGTON TRANSISTOR, NPN, 400V, TO-3, Transistor Polarity:NPN, Collector Emitter Voltage V(br)ceo:400V, Transition Frequency ft:-, Power Dissipation Pd:250W, DC Collector Current:-30A, DC Current Gain hFE:1000hFE, No. of Pins:2PinsRoHS Compliant:
1最小包装量--
MJ10015详情
ON Semiconductor MJ10015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
MJ10015
Manufacturer
NTE Electronics Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
NTE ELECTRONICS INC
Risk Rank
2.28
ECCN 代码
EAR99
峰值回流焊温度(摄氏度)
未说明
达到SVHC
unknown
MJ10015拓展信息







哦! 它是空的。