ON Semiconductor MM3Z16B
- 收藏
- 对比
MM3Z16B
1807-MM3Z16B
集成电路(IC)
--
大陆
立即发货

MM3Z16B datasheet pdf and Integrated Circuits (ICs) product details from ON Semiconductor stock available at utmel
1最小包装量--
MM3Z16B详情
ON Semiconductor MM3Z16B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Reflow Temperature-Max (s)
未说明
Moisture Sensitivity Levels
1
Risk Rank
5.7
Ihs Manufacturer
DIOTEC SEMICONDUCTOR AG
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
MM3Z16B
ECCN 代码
EAR99
HTS代码
8541.10.00.50
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
二极管类型
泽纳电极
MM3Z16B拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。