ON Semiconductor MM3Z3B3
- 收藏
- 对比
MM3Z3B3
1807-MM3Z3B3
无类别的
--
大陆
立即发货

MM3Z3B3 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
MM3Z3B3详情
ON Semiconductor MM3Z3B3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Manufacturer Part Number
MM3Z3B3
Manufacturer
Surge Components Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
SURGE COMPONENTS INC
Risk Rank
5.79
终端
PCB
ECCN 代码
EAR99
HTS代码
8541.10.00.50
二极管类型
泽纳电极
操作力
300 mN
达到SVHC
compliant
MM3Z3B3拓展信息







哦! 它是空的。