ON Semiconductor MMBT491
- 收藏
- 对比
MMBT491
1807-MMBT491
无类别的
--
大陆
立即发货

MMBT491 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
MMBT491详情
ON Semiconductor MMBT491重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package Description
,
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
MMBT491
Manufacturer
Suzhou Good-Ark Electronics Co Ltd
Part Life Cycle Code
活跃
Ihs Manufacturer
GOOD-ARK ELECTRONICS CO LTD
Risk Rank
5.77
性别
Female
峰值回流焊温度(摄氏度)
未说明
接头数量
56
触点样式
Socket
达到SVHC
compliant
MMBT491拓展信息







哦! 它是空的。