ON Semiconductor MR37N07
- 收藏
- 对比
MR37N07
1807-MR37N07
集成电路(IC)
--
大陆
立即发货

MR37N07 datasheet pdf and Integrated Circuits (ICs) product details from ON Semiconductor stock available at utmel
1最小包装量--
MR37N07详情
ON Semiconductor MR37N07重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
低频天线
外壳材料
METAL
Manufacturer Part Number
MR37N07
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.63
Manufacturer Series
M
Shell Sizes
F
连接器类型
微型连接器
附加功能
ULTI-MATE, STANDARD: MIL-C-83513
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
触头总数
37
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
空壳
NO
终端类型
SOLDER
MR37N07拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。