ON Semiconductor MT9V126D00XTCK22BC1-200
- 收藏
- 对比
MT9V126D00XTCK22BC1-200
1807-MT9V126D00XTCK22BC1-200
图像传感器、镜头、摄像头
63-LBGA
大陆
立即发货

SENSOR IMAGE CMOS
1最小包装量--
MT9V126D00XTCK22BC1-200详情
ON Semiconductor MT9V126D00XTCK22BC1-200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
111 Weeks
包装/外壳
63-LBGA
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
CMOS
每秒帧数
30
像素尺寸
5.6μmx5.6μm
RoHS状态
ROHS3 Compliant
MT9V126D00XTCK22BC1-200拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。