ON Semiconductor MUN2212T
- 收藏
- 对比
MUN2212T
1807-MUN2212T
无类别的
--
大陆
立即发货

MUN2212T datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
MUN2212T详情
ON Semiconductor MUN2212T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
24
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Unit Weight
1.481506 oz
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Non-Self Locking
Manufacturer
Sunbank
Brand
Sunbank / Souriau
RoHS
Details
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
外壳电镀
Cadmium over Electroless Nickel
产品
应力消除器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
MUN2212T拓展信息







哦! 它是空的。