ON Semiconductor MV52164
- 收藏
- 对比
MV52164
1807-MV52164
LED - 电路板指示器,阵列,发光条,条形图
--
大陆
立即发货

LED BARGRAPH 10-SEG ALGAAS RED
1最小包装量--
MV52164详情
ON Semiconductor MV52164重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
Red (x 10)
配置
Bar - 10 Wide, DIP
镜头风格
圆形,带圆顶
镜头尺寸
3mm T-1
MV52164拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。