ON Semiconductor NC7S02M5X_NL
- 收藏
- 对比
NC7S02M5X_NL
1807-NC7S02M5X_NL
集成电路(IC)
--
大陆
立即发货

NC7S02M5X_NL datasheet pdf and Integrated Circuits (ICs) product details from ON Semiconductor stock available at utmel
1最小包装量--
NC7S02M5X_NL详情
ON Semiconductor NC7S02M5X_NL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
NC7S02M5X_NL
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Part Package Code
SOIC
Package Description
LSSOP, TSOP5/6,.11,37
Risk Rank
5.22
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
5
NC7S02M5X_NL拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。