ON Semiconductor NCP81041MNTXG
- 收藏
- 对比
NCP81041MNTXG
1807-NCP81041MNTXG
PMIC - 稳压器 - 特殊用途
--
大陆
立即发货

INTEGRATED DRIVER AND M
1最小包装量--
NCP81041MNTXG详情
ON Semiconductor NCP81041MNTXG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Tape & Reel (TR)
已出版
2016
JESD-609代码
e3
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
ECCN 代码
EAR99
端子表面处理
Tin (Sn)
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
接口IC类型
和基于栅极的mosfet驱动器
RoHS状态
Non-RoHS Compliant
NCP81041MNTXG拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。