ON Semiconductor NCS20091MUTAG
- 收藏
- 对比
NCS20091MUTAG
1807-NCS20091MUTAG
线性器件 - 放大器 - 仪器、运算放大器、缓冲放大器
--
大陆
立即发货

NCS20091MUTAG datasheet pdf and Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps product details from ON Semiconductor stock available at utmel
1最小包装量--
NCS20091MUTAG详情
ON Semiconductor NCS20091MUTAG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
JESD-609代码
e3
无铅代码
yes
零件状态
ACTIVE (Last Updated: 1 week ago)
湿度敏感性等级(MSL)
1 (Unlimited)
ECCN 代码
EAR99
端子表面处理
Tin (Sn)
HTS代码
8542.33.00.01
峰值回流焊温度(摄氏度)
未说明
时间@峰值回流温度-最大值(s)
未说明
放大器类型
OPERATIONAL AMPLIFIER
RoHS状态
符合RoHS标准
NCS20091MUTAG拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。