ON Semiconductor NCS35011DTBR2G
- 收藏
- 对比
NCS35011DTBR2G
1807-NCS35011DTBR2G
PMIC - 电池管理
TSSOP-16
大陆
立即发货

Battery Protection Li-Ion/Li-Pol T/R
1最小包装量--
NCS35011DTBR2G详情
ON Semiconductor NCS35011DTBR2G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
TSSOP-16
Mounting Styles
SMD/SMT
输出电压
3.3 V
工作电源电压
18 V
输出电流
10 mA
产品
电池保护
电池类型
Lithium-ion
NCS35011DTBR2G拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。