ON Semiconductor NCV76124MW0R2G
- 收藏
- 对比
NCV76124MW0R2G
1807-NCV76124MW0R2G
接口 - 传感器和探测器接口
24-VFQFN Exposed Pad
大陆
立即发货

AUTO ACTUATOR INTERFACE
1最小包装量--
NCV76124MW0R2G详情
ON Semiconductor NCV76124MW0R2G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface Mount, Wettable Flank
包装/外壳
24-VFQFN Exposed Pad
供应商器件包装
24-QFN (4x4)
Factory Pack QuantityFactory Pack Quantity
2500
Manufacturer
onsemi
Brand
onsemi
Package
Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;
厂商
onsemi
Product Status
活跃
包装
Reel
操作温度
-
系列
-
类型
传感器接口
子类别
接口集成电路
输出类型
SPI
输入类型
Photodiode
产品类别
传感器接口
产品类别
onsemi
NCV76124MW0R2G拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。