ON Semiconductor NCV8177AMTW110TCG
- 收藏
- 对比
NCV8177AMTW110TCG
1807-NCV8177AMTW110TCG
PMIC - 稳压器 - 线性
--
大陆
立即发货

NCV8177AMTW110TCG datasheet pdf and PMIC - Voltage Regulators - Linear product details from ON Semiconductor stock available at utmel
--最小包装量--
NCV8177AMTW110TCG详情
ON Semiconductor NCV8177AMTW110TCG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Usage Level
Automotive grade
JESD-609代码
e1
无铅代码
yes
湿度敏感性等级(MSL)
1 (Unlimited)
端子表面处理
Tin/Silver/Copper (Sn/Ag/Cu)
峰值回流焊温度(摄氏度)
未说明
时间@峰值回流温度-最大值(s)
未说明
调节器类型
固定正向单输出LDO稳压器
RoHS状态
符合RoHS标准
NCV8177AMTW110TCG拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。