ON Semiconductor NLV74HC74ANG
- 收藏
- 对比
NLV74HC74ANG
1807-NLV74HC74ANG
集成电路(IC)
--
大陆
立即发货

- Bulk (Alt: NLV74HC74ANG)
1最小包装量--
NLV74HC74ANG详情
ON Semiconductor NLV74HC74ANG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
NLV74HC74ANG
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ON SEMICONDUCTOR
Risk Rank
5.83
RoHS
Non-Compliant
JESD-609代码
e3
端子表面处理
Tin (Sn)
HTS代码
8542.39.00.01
Reach合规守则
compliant
逻辑IC类型
D FLIP-FLOP
NLV74HC74ANG拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。