注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3.375729
10
¥3.184657
100
¥3.004388
500
¥2.834331
1000
¥2.673895
ON Semiconductor NLVAC157DR2G
- 收藏
- 对比
NLVAC157DR2G
1807-NLVAC157DR2G
逻辑 - 信号开关,多路复用器,解码器
16-SOIC (0.295, 7.50mm Width) Exposed Pad
大陆
立即发货

NLVAC157DR2G datasheet pdf and Logic - Signal Switches, Multiplexers, Decoders product details from ON Semiconductor stock available at utmel
--最小包装量--
¥
总价: ¥
NLVAC157DR2G详情
ON Semiconductor NLVAC157DR2G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
16-SOIC (0.295, 7.50mm Width) Exposed Pad
供应商器件包装
16-SOIC
Package
Bulk
Base Product Number
NLVAC157
厂商
onsemi
Product Status
Obsolete
系列
7SZ
电路数量
4
逻辑类型
4-Input Multiplexer
NLVAC157DR2G拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor






哦! 它是空的。