ON Semiconductor NOIX0SE045KB-GTI-E
- 收藏
- 对比
NOIX0SE045KB-GTI-E
1807-NOIX0SE045KB-GTI-E
图像传感器、镜头、摄像头
--
大陆
立即发货

Image Sensor Bayer Color CMOS 8192x5460Pixels 251-Pin CPGA Tray
1最小包装量--
NOIX0SE045KB-GTI-E详情
ON Semiconductor NOIX0SE045KB-GTI-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Style
板对板连接器
Supplier Package
CPGA
Color Sensing
Bayer Color
Mounting
表面贴装
类型
Through Hole Sockets Headers
引脚数量
251
决议案
44.7 Megapixels
产品类别
Through Hole Sockets Headers
光学格式
1 3/8 in
帧速率
48 fps
像素格式
3.2 x 3.2 um
NOIX0SE045KB-GTI-E拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。