ON Semiconductor NUD4330MNTXG
- 收藏
- 对比
NUD4330MNTXG详情
ON Semiconductor NUD4330MNTXG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
NUD4330MNTXG
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ON SEMICONDUCTOR
Package Description
,
Risk Rank
5.84
Moisture Sensitivity Levels
1
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
Tin (Sn)
HTS代码
8542.39.00.01
Reach合规守则
unknown
接口IC类型
LED显示驱动
NUD4330MNTXG拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor








哦! 它是空的。