ON Semiconductor NVD5805NT4G-VF01
- 收藏
- 对比
NVD5805NT4G-VF01
1807-NVD5805NT4G-VF01
晶体管 - FET,MOSFET - 单个
--
大陆
立即发货

NVD5805NT4G-VF01 datasheet pdf and Transistors - FETs, MOSFETs - Single product details from ON Semiconductor stock available at utmel
1最小包装量--
NVD5805NT4G-VF01详情
ON Semiconductor NVD5805NT4G-VF01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
LIFETIME (Last Updated: 4 days ago)
工厂交货时间
4 Weeks
JESD-609代码
e3
无铅代码
yes
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
端子表面处理
Tin (Sn)
峰值回流焊温度(摄氏度)
未说明
时间@峰值回流温度-最大值(s)
未说明
RoHS状态
符合RoHS标准
NVD5805NT4G-VF01拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。